Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Part Number Series STM32F411
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803447-STM32F411VEH6
Ultra Librarian 3D Model Ultra Librarian STM32F411VEH6 CAD Model

Description

STM32F411VEH6 Microcontroller - STMicroelectronics

The STM32F411VEH6 is a high-performance foundation line microcontroller from STMicroelectronics that is part of the STM32F4 series, renowned for its ARM Cortex-M4 core with DSP and FPU instructions. This microcontroller is ideal for a wide range of applications, including industrial automation, medical equipment, consumer electronics, and high-performance embedded systems.

Key Features

  • Core: ARM Cortex-M4 with a frequency of up to 100 MHz, providing exceptional computational power and efficiency. The core also features a Floating Point Unit (FPU) which enhances the performance of applications with floating-point arithmetic operations.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, the STM32F411VEH6 offers ample storage for complex applications and software.
  • I/O Ports: A rich set of I/Os and peripherals, including up to 82 GPIOs, multiple SPI/I2S, I2C, USART interfaces, and USB OTG full-speed with on-chip PHY.
  • ADC: The device boasts a 12-bit, 2.4 MSPS Analog-to-Digital Converter, allowing for accurate analog signal measurement and conversion to digital form.
  • Timers: Advanced control timers, general-purpose timers, basic timers, and a SysTick timer provide extensive timing and control capabilities.
  • Energy Efficient: Multiple power modes including a low-power run mode and standby modes ensure energy efficiency for power-sensitive applications.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) and a comprehensive set of system functions managed by the Cortex-M4 core.

Connectivity and Expansion

The STM32F411VEH6 supports a range of connectivity options, making it versatile for IoT and connected applications. The inclusion of CAN and SAI interfaces allows for robust audio and automotive communication capabilities.

Development and Ecosystem

STMicroelectronics provides extensive support for the STM32F411VEH6 through its STM32Cube software development kit and a wide range of development boards. The ecosystem also includes HAL libraries, middleware, and examples that accelerate development and ensure easy integration into existing projects.

Applications

With its powerful features and flexible I/O options, the STM32F411VEH6 is suited for an array of applications such as motor control, industrial automation, power management systems, and advanced user interfaces.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6274 $74.5096
7+ $17.4485 $122.1395
10+ $16.8590 $168.5900
15+ $15.6800 $235.2000
19+ $15.0905 $286.7195
24+ $14.5011 $348.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,377 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention