EN
  • EN
  • DE

DS28E38Q+T

Part No DS28E38Q+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS28E38
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 980861-DS28E38Q+T
Ultra Librarian 3D Model Ultra Librarian DS28E38Q+T CAD Model

Description

Maxim Integrated DS28E38Q+T Secure Authenticator

The DS28E38Q+T by Maxim Integrated is an advanced secure authenticator that provides a robust solution for safeguarding sensitive data and ensuring the authenticity of physical devices. This chip is part of the DeepCover® embedded security solutions from Maxim Integrated, which are designed to protect against a wide range of invasive and non-invasive attacks.

At the heart of the DS28E38Q+T is the ChipDNA™ physically unclonable function (PUF) technology. ChipDNA utilizes the naturally occurring random analog characteristics of semiconductor devices to create a unique and immutable identity for each chip, which is virtually impossible to duplicate. This makes the DS28E38Q+T an ideal choice for preventing counterfeiting and unauthorized usage in applications such as medical devices, IoT devices, and secure peripherals.

The device operates over the standard I²C interface and includes a variety of cryptographic tools: a high-quality random number generator (RNG), a FIPS/NIST compliant secure hash algorithm (SHA-3), and an elliptic curve digital signature algorithm (ECDSA). These features enable the DS28E38Q+T to perform secure challenge and response authentication, which is essential for verifying the integrity and authenticity of a system or component.

Moreover, the DS28E38Q+T offers a secure storage for keys and certificates, which are protected by the ChipDNA PUF circuitry. This secure storage ensures that sensitive information remains confidential and tamper-proof. The device is also equipped with a decrement-only counter that can be used for tracking usage and limiting the lifespan of consumable goods or licensed assets.

The DS28E38Q+T is available in a compact, 6-pin TDFN package, making it suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, ensuring reliability in various environments. With its advanced security features and compact form factor, the DS28E38Q+T stands out as a premier solution for high-security applications where trust and data integrity are paramount.

For designers and manufacturers looking to integrate a high level of security into their products, the DS28E38Q+T provides a proven, cost-effective, and easy-to-implement solution that significantly enhances the overall security posture of their systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1073 $55.3650
115+ $0.9086 $104.4890
175+ $0.8802 $154.0350
235+ $0.8518 $200.1730
305+ $0.8234 $251.1370
410+ $0.7382 $302.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess