EN
  • EN
  • DE

DS2715BZ+

Part No DS2715BZ+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG NIMH 1-10CELL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Nickel Metal Hydride 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name DS2715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917425-DS2715BZ+
Ultra Librarian 3D Model Ultra Librarian DS2715BZ+ CAD Model

Description

Maxim Integrated DS2715BZ+ NiMH Battery Pack Charge Controller

The DS2715BZ+ from Maxim Integrated is a versatile and efficient charge controller designed specifically for NiMH (Nickel-Metal Hydride) battery packs. This advanced charge management device is ideal for applications requiring reliable battery performance and longevity, such as portable consumer electronics, medical devices, and industrial equipment.

The DS2715BZ+ offers a host of features that ensure the safe and effective charging of NiMH battery packs. It supports pack voltages of 1 to 10 cells in series, giving designers the flexibility to choose the appropriate battery configuration for their specific application needs. The device employs a negative delta V (-ΔV), temperature, and timed-termination algorithms to detect the full charge state, preventing overcharging and enhancing battery life.

One of the key advantages of the DS2715BZ+ is its ability to operate in either standalone mode or with a host microcontroller. In standalone mode, the device requires minimal external components, simplifying the design and reducing the overall bill of materials. For applications requiring more customized charge profiles or additional monitoring, the DS2715BZ+ can be interfaced with a host microcontroller through its I2C-compatible serial interface.

The charge controller also features precharge conditioning, which gently charges deeply discharged cells, and a top-off charge cycle to ensure the battery is fully saturated. Its automatic maintenance charge feature keeps the battery at peak readiness by periodically topping off the charge. Safety is a priority with the DS2715BZ+, and it includes over-temperature protection, charge-suspension on weak cells, and safety timer to prevent any charging mishaps.

Maxim Integrated's DS2715BZ+ comes in a compact surface-mount package, making it suitable for space-constrained applications. Its robust design ensures consistent performance across a wide range of temperatures, making it a reliable choice for portable and consumer devices that require dependable power management.

Overall, the DS2715BZ+ NiMH Battery Pack Charge Controller is a high-quality solution for any application that demands an efficient, safe, and flexible charging system for NiMH batteries.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess