EN
  • EN
  • DE

SP720ABG

Part No SP720ABG
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description TVS ARRAY ESD 14CH 30V 16-SOIC / ESD Suppressor Diode Diode Array Bi-Dir 30V 16-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Tube/Rail
Status Active
Technology Mixed Technology
Number of Circuits 14
Applications General Purpose
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 030717-SP720ABG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Safety
Family Name SP720AB
Introduction Date January 26, 2006
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SP720ABG CAD Model

Description

The SP720ABG is a transient voltage suppression (TVS) diode array manufactured by Littelfuse. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and other transient voltage events. It's commonly used to safeguard I/O ports, data lines, and power supply lines in various electronic devices.

Applications

  • USB Ports: Protection for USB interfaces in computers, peripherals, and mobile devices.
  • Ethernet Ports: Safeguarding Ethernet ports in network devices like routers, switches, and network interface cards (NICs).
  • HDMI Ports: Protecting HDMI interfaces in televisions, monitors, and media players.
  • RS-232/RS-485 Interfaces: Protection for serial communication ports in industrial equipment and data acquisition systems.
  • Keypads and Buttons: Protecting keypads and buttons from ESD damage in mobile phones, remote controls, and other handheld devices.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly responds to transient events, preventing damage to sensitive circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Multiple Channels: Provides protection for multiple lines in a single package.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced System Reliability: Protects electronic components from ESD and other transient voltage events.
  • Reduced Downtime: Minimizes system failures due to transient voltage damage.
  • Cost Savings: Avoids costly repairs and replacements of damaged components.
  • Improved Product Quality: Ensures the long-term reliability of electronic devices.
  • Compliance with Industry Standards: Meets ESD and EFT protection requirements for various applications.

Additional Details

The SP720ABG features a typical clamping voltage of around 7V to 10V during a transient event. It offers a fast response time, typically in the nanosecond range, ensuring rapid protection. The device has a low input capacitance, generally less than 5 pF per line, making it suitable for high-speed data applications. It typically includes multiple channels (e.g., 4 or 6 channels) to protect several lines simultaneously. The SP720 series is available in various surface-mount packages, such as SOIC and TSSOP. The device's robust design and compliance with industry standards make it a reliable choice for protecting electronic equipment from transient voltage surges. The SP720ABG is designed to meet or exceed industry standards for ESD immunity, such as IEC 61000-4-2.

You May Also Be Interested in

Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1679 $151.7530
96+ $2.0980 $201.4080
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess