EN
  • EN
  • DE

DS26528GNA4

Part No DS26528GNA4
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description DS26528 OCTAL T1/E1/J1 TRANSCVR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Function Framer, Line Interface Unit (LIU)
Interface E1, J1, T1
Number of Circuits 8
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 875mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-LBGA, CSPBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number DS26528
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112549-DS26528GNA4
Ultra Librarian 3D Model Ultra Librarian DS26528GNA4 CAD Model

Description

The DS26528GNA4 is a high-performance, multifunctional communication IC designed by Maxim Integrated, a leader in innovative analog and mixed-signal engineering. This IC is a versatile solution that caters to a wide range of applications, including telecommunications, networking, and industrial data communication systems.

Key Features

  • Multi-Protocol Support: The DS26528GNA4 supports various communication protocols, making it suitable for interfacing with different systems and standards.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Dual Fractional-N PLLs: The inclusion of dual fractional-N phase-locked loops (PLLs) allows for precise clock generation and frequency synthesis, essential for maintaining signal integrity in communication systems.
  • Flexible I/O: With its flexible input/output options, the DS26528GNA4 can easily adapt to various system requirements, providing a convenient and adaptable solution for designers.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for applications where power conservation is critical.

Applications

The DS26528GNA4 is suitable for a variety of applications, including:

  • Multi-service platforms
  • Wireless base station backhaul
  • Wireline T1/E1/J1 interfaces
  • Test equipment for communication networks
  • Industrial data acquisition systems

Technical Specifications

The DS26528GNA4 is offered in a compact, surface-mountable 144-pin LQFP package, ensuring a small footprint on printed circuit boards. It operates over a temperature range of -40°C to +85°C, making it reliable in a variety of environmental conditions.

For developers and engineers looking to incorporate a robust communication interface into their designs, the DS26528GNA4 from Maxim Integrated offers a combination of performance, flexibility, and reliability. With its support for multiple protocols and high level of integration, it stands out as a smart choice for sophisticated communication solutions.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess