EN
  • EN
  • DE

NX3P2902BUK012

Part No NX3P2902BUK012
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description LOGIC CONTROLLED HIGH-SIDE POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1188516-NX3P2902BUK012
Ultra Librarian 3D Model Ultra Librarian NX3P2902BUK012 CAD Model

Description

The NXP NX3P2902BUK012 is a state-of-the-art power switch designed to deliver high efficiency and reliability for a variety of applications. Manufactured by NXP Semiconductors, a leader in the industry, this power switch is engineered to meet the rigorous demands of modern electronic devices.

At the heart of the NX3P2902BUK012 is an advanced high-side power switch with built-in protection features. It is specifically designed to handle a continuous current of up to 2A, making it suitable for USB and other power distribution systems. The device integrates multiple protection mechanisms, including over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe operation under various conditions.

This power switch also boasts a low R<sub>DS(on) value, which minimizes power loss and improves overall efficiency. The low standby current feature is particularly beneficial for battery-powered applications, as it helps to extend battery life by reducing power consumption when the device is in idle mode.

One of the key advantages of the NX3P2902BUK012 is its compact package. The device comes in a small 6-pin DHVQFN package with a 1.2mm pitch, making it an excellent choice for space-constrained applications. Its small footprint does not compromise performance, ensuring that it can be integrated into portable electronics, such as smartphones, tablets, and laptops, without sacrificing power capabilities.

The NX3P2902BUK012 is also characterized by its ease of use. It includes an active-high enable input, allowing designers to control the switch with simple logic signals. Additionally, the device's fast short-circuit response time ensures quick protection activation in the event of a fault, further safeguarding connected components.

In summary, the NXP NX3P2902BUK012 is a versatile and robust power switch, offering designers a high-performance solution for power management in a variety of electronic devices. With its advanced protection features, low power consumption, and small package size, it stands out as a top choice for ensuring efficient and safe power distribution in compact, high-demand applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess