EN
  • EN
  • DE

MAX4282EUA+T

Part No MAX4282EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2MHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series GainAmp
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 50pA
Voltage - Input Offset 500μV
Operating Supply Current 320μA
Output Current per Channel 65mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703718-MAX4282EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4282
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4282EUA+T CAD Model

Description

Product Overview: MAX4282EUA+T from Maxim Integrated

The MAX4282EUA+T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated to cater to a wide array of applications requiring precision and efficiency. This op-amp is well-suited for use in sensor interfaces, active filters, and industrial process controls, among other systems. With its compact µMAX package, it is an excellent choice for space-constrained applications.

Key Features

  • Low Voltage Operation: The MAX4282EUA+T operates at a supply voltage range from 2.85V to 5.5V, making it versatile for both single-supply and dual-supply applications.
  • High Speed: It boasts a high slew rate and bandwidth, which are critical parameters for fast signal processing in applications such as video, communications, and data acquisition systems.
  • Low Power Consumption: Maxim Integrated designed this op-amp with power efficiency in mind, ensuring low quiescent current to extend battery life in portable devices.
  • Rail-to-Rail Output: The device can swing its output voltage from rail to rail, maximizing the dynamic range in analog circuits.
  • Low Noise: With its low voltage noise density, the MAX4282EUA+T is ideal for audio and instrumentation applications where maintaining signal integrity is paramount.

Applications

The MAX4282EUA+T's versatility allows it to be integrated into a multitude of electronic systems. Its precision and low power attributes are particularly beneficial in battery-powered devices, portable instrumentation, and data conversion systems. Additionally, its high-speed characteristics are essential for video processing equipment, high-speed data acquisition, and communication systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4282EUA+T is no exception. It is designed to meet the stringent requirements of industrial applications and has undergone rigorous testing to ensure performance and reliability. Engineers can confidently incorporate this op-amp into their designs, knowing it will deliver consistent results over its operational lifespan.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess