EN
  • EN
  • DE

DS2252T-128-16#

Part No DS2252T-128-16#
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB NVSRAM 40SIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-SIMM
Supplier Device Package 40-SIMM
Part Number Series DS2252
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808857-DS2252T-128-16#
Ultra Librarian 3D Model Ultra Librarian DS2252T-128-16# CAD Model

Description

The DS2252T-128-16# from Maxim Integrated is a robust, secure microcontroller designed for applications that demand high levels of security and reliability. This microcontroller is part of the Secure Microcontroller family, which is widely recognized for its advanced protective features and integrated cryptographic capabilities.

With 128KB of nonvolatile SRAM and a 16-bit processor core, the DS2252T-128-16# is an excellent choice for applications requiring quick processing and secure data storage. The nonvolatile SRAM ensures that data is retained even in the absence of power, making it ideal for critical data backup purposes.

The DS2252T-128-16# comes with a range of security features, such as a hardware random number generator, which is essential for creating secure keys and performing cryptographic operations. Additionally, it includes a tamper-detection circuitry that provides an extra layer of security by monitoring any unauthorized attempts to physically access the device.

This microcontroller also features a real-time clock (RTC), which provides accurate timekeeping and is crucial for time-stamped transactions and logging events. The RTC, combined with the secure memory, makes this device particularly suitable for applications such as point-of-sale terminals, secure access control systems, and other systems where data integrity and security are paramount.

The DS2252T-128-16# is designed to be flexible and easy to integrate into various systems. It operates over a wide temperature range, making it suitable for harsh environments. The microcontroller is available in a tamper-evident module, which provides additional protection against physical tampering and helps ensure the integrity of the device throughout its lifecycle.

As a product from Maxim Integrated, a trusted name in the industry, the DS2252T-128-16# is backed by a commitment to quality and long-term availability, which is essential for product developers seeking to maintain and support their systems over extended periods.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess