EN
  • EN
  • DE

DS2196LN

Part No DS2196LN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER DUAL T1 LIU 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Purpose Line Interface Unit (LIU)
Number of Circuits 2
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 85mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 203382-DS2196LN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2196LN CAD Model

Description

Maxim Integrated DS2196LN T1/E1/J1 Transceiver

The Maxim Integrated DS2196LN is a versatile single-chip transceiver designed for T1/E1/J1 applications. It offers a comprehensive solution for the transmission and reception of T1 (1.544Mbps), E1 (2.048Mbps), or J1 (1.544Mbps Japanese standard) signals. This highly integrated device simplifies the design and deployment of telecommunications equipment, such as digital loop carrier systems, switches, channel banks, routers, and multiplexers.

The DS2196LN integrates line interface, framer, and LIU (Line Interface Unit) functions into a single 5V-powered chip, which significantly reduces the number of external components required. It supports both long- and short-haul lines, making it a flexible choice for a variety of network topologies and distances. The product is housed in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is optimized for space-constrained applications.

Key features of the DS2196LN include its robust jitter attenuator, which ensures signal integrity over long cable runs and through multiple repeaters. The device also offers diagnostic capabilities such as built-in BERT (Bit Error Rate Testing), loopback modes, and error monitoring for both T1 and E1 signals. These features enable easy maintenance and troubleshooting, ensuring reliable operation in the field.

The DS2196LN is fully programmable via a serial microprocessor interface, allowing for a high degree of customization to meet specific application requirements. It supports a wide range of frame formats and line codes, including AMI, B8ZS, and HDB3, providing compatibility with various international standards.

With its low power consumption, robust feature set, and ease of integration, the Maxim Integrated DS2196LN transceiver is an ideal choice for designers looking to implement T1/E1/J1 interfaces in their telecommunications equipment. Its reliability and performance make it a trusted component in the industry, ensuring seamless communication across digital network infrastructures.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess