EN
  • EN
  • DE

VSC8489YJU-17

Part No VSC8489YJU-17
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Function Ethernet
Interface SPI
Number of Circuits 2
Voltage - Supply 1V, 1.2V
Current - Supply -
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Base Product Number VSC8489
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1353997-VSC8489YJU-17
Ultra Librarian 3D Model Ultra Librarian VSC8489YJU-17 CAD Model

Description

Microchip Technology's VSC8489YJU-17 Product Overview

The VSC8489YJU-17 is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the demands of high-speed communication networks. This robust and versatile product is part of Microchip's extensive portfolio of networking solutions, which are engineered to provide reliable and efficient performance across a wide range of applications.

Key Features

  • High-Speed Performance: The VSC8489YJU-17 is optimized for high-speed signal processing, making it an ideal choice for applications requiring fast data transfer and minimal signal degradation.
  • Flexibility: This device offers a flexible interface that supports various data rates and protocols, ensuring compatibility with a broad spectrum of network configurations and standards.
  • Energy Efficiency: With power consumption being a critical consideration in modern electronics, the VSC8489YJU-17 is designed to operate with high energy efficiency, reducing the overall power requirements of the systems in which it is used.
  • Durability: Built to withstand the rigors of industrial environments, this product exhibits a high level of durability and is capable of operating under a wide temperature range.

Applications

The VSC8489YJU-17 is suitable for a variety of applications, including but not limited to:

  • Data center networking equipment
  • Enterprise networking systems
  • Telecommunication infrastructure
  • High-performance computing platforms
  • Storage area networks

Technical Specifications

The device comes in a compact package and is engineered to meet rigorous industry standards. Its technical specifications are designed to ensure seamless integration into existing and next-generation network equipment.

Quality and Support

Microchip Technology is committed to delivering high-quality products backed by comprehensive technical support. The VSC8489YJU-17 is no exception, and customers can expect reliable performance backed by Microchip's customer service and support network.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1045 $119.1045
2+ $114.6269 $229.2538
3+ $110.1493 $330.4479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,411 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess