EN
  • EN
  • DE

MT9174AN

Part No MT9174AN
Manufacturer Mitel Networks Corporation
Catalog Interface - Telecom
Description ISO2-CMOS ST-BUS™ FAMILY Digital Network Interface Circuit with Receive Sync Marker Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitel Networks Corporation
Win Source Part Number 1227995-MT9174AN
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9174AN CAD Model

Description

The MT9174AN is a Subscriber Line Interface Circuit (SLIC) designed for telecommunications applications. It provides the necessary interface between a telephone line and a digital system, handling functions such as battery feed, ringing, and signaling. This SLIC is commonly used in PBX systems, central office switches, and other telecommunication equipment.

Applications:

  • PBX (Private Branch Exchange) Systems: Used to interface analog phones with digital PBX systems.
  • Central Office Switches: Employed in central office switches to connect analog subscriber lines.
  • Voice over IP (VoIP) Gateways: Integrated into VoIP gateways to provide connectivity for traditional analog phones.
  • Wireless Local Loop (WLL) Systems: Used in WLL systems to connect subscribers to the network via radio links.
  • Digital Loop Carrier (DLC) Systems: Integrated into DLC systems to provide analog phone service over digital transmission lines.

Features:

  • Battery Feed: Provides the necessary DC voltage to power the telephone.
  • Ringing Generation: Generates the ringing signal to alert the subscriber of an incoming call.
  • Loop Supervision: Detects on-hook and off-hook conditions on the telephone line.
  • Hybrid Interface: Provides a two-wire to four-wire conversion for connecting to the telephone line and the digital system.
  • Codec Interface: Interfaces with a codec for voice encoding and decoding.
  • Programmable Parameters: Allows for customization of various parameters, such as loop current and ringing voltage.
  • Protection Features: Includes protection against overvoltage and overcurrent conditions.

Benefits:

  • Simplified Interface: Provides a complete interface between the telephone line and the digital system, simplifying system design.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Improved Performance: Provides reliable and high-quality voice communication.
  • Cost-Effective Solution: Offers a cost-effective solution for interfacing analog phones with digital systems.
  • Flexibility: Programmable parameters allow for customization to meet specific application requirements.

Additional Details:

The MT9174AN typically comes in a surface-mount package. Key specifications include the battery feed voltage, ringing voltage, and loop current. Refer to the manufacturer's datasheet for detailed specifications, application notes, and pinout information.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess