Products specifications Report Issue?

Type Current Transducer
Input Range 0 ~ 300A
Output 4 ~ 20mA
Isolation 300VAC (Working), 3500VAC (Test)
Response Time 150ms
Voltage - Supply 24VDC
Mounting Type Chassis Mount, DIN Rail
Termination Style Spring Terminal
Temperature Range - Operating -40°C ~ 65°C
Approval Agency CE, cULus
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1543668-2308043
Ultra Librarian 3D Model Ultra Librarian 2308043 CAD Model

You May Also Be Interested in

EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
ECAD model for EMC 091-000-090 - KVM Kontron 1U (RoHS)
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
ECAD model for 2308030
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
ECAD model for 2308043
Lenovo
TFTLCDPACKMULTITOUCHW/MYLAR TP x230 Tablet
Need more? Email Us
ECAD model for LENOVO 04W3990 - TFTLCDPACKMULTITOUCHW/MYLAR TP x230 Tablet
Lenovo
IBM ThinkVision Flat Panel Monitor Console Kit
Need more? Email Us
ECAD model for LENOVO 17231NX - 1U 17-Inch Flat-Panel Monitor Console Kit - withou
NetApp
NetApp LCD Assembly for FAS60X0
Need more? Email Us
ECAD model for NETAPP X4122-R5 - NetApp LCD Assembly for FAS60X0
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
ECAD model for IBM 3489-000 - INFO WINDOW II TWINAX LOGIC UNIT
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
ECAD model for 2813457
IBM
Rack-Mounted Flat Panel Console Kit
Need more? Email Us
ECAD model for IBM 7316-TF4 - Rack-Mounted Flat Panel Console Kit

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention