EN
  • EN
  • DE

LX5575LL-TR

Part No LX5575LL-TR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11A/-C 5.85GHZ 16QFN / RF Amplifier IC 802.11a/-c 5.15GHz ~ 5.85GHz 16-QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Frequency 5.15GHz ~ 5.85GHz
Gain 12dB
Noise Figure 1.7dB
RF Type 802.11a/-c
Voltage - Supply 3.3V ~ 5V
Current - Supply 9mA
Mounting Type Surface Mount
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number LX5575
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 924668-LX5575LL-TR
Ultra Librarian 3D Model Ultra Librarian LX5575LL-TR CAD Model

Description

Introducing the LX5575LL-TR from Microchip Technology

The LX5575LL-TR is a cutting-edge component from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is designed to meet the stringent requirements of modern electronic applications.

Key Features

  • High Performance: The LX5575LL-TR is built to deliver exceptional performance, ensuring reliability and efficiency in its operations.
  • Low Power Consumption: With the growing demand for energy-efficient solutions, this product is engineered to operate with minimal power, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Durability: Microchip's commitment to quality means that the LX5575LL-TR is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: This component is crafted with a compact footprint, allowing it to fit seamlessly into space-constrained designs without compromising performance.

Applications

The versatility of the LX5575LL-TR makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality and customer satisfaction. The LX5575LL-TR is backed by Microchip's robust support network, providing customers with the confidence that they are investing in a reliable and well-supported component. Technical support, datasheets, and application notes are readily available to assist in the integration and use of this product.

Ordering Information

The LX5575LL-TR is available for order now. It is shipped in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed ordering and pricing information, please contact Microchip Technology or an authorized distributor.

Whether you're designing a new system or upgrading an existing one, the LX5575LL-TR from Microchip Technology is an excellent choice that combines performance, efficiency, and reliability in a compact package.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess