EN
  • EN
  • DE

ZL38002QDG1

Part No ZL38002QDG1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Low-Voltage Acoustic Echo Canceller With Noise Reduction | IC ECHO CANCELLER AEC 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Echo Cancellation
Interface Serial
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 20mA
Power (W) 90mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1282922-ZL38002QDG1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZL38002QDG1 CAD Model

Description

Microchip Technology's ZL38002QDG1 Product Overview

The ZL38002QDG1 is a cutting-edge audio processor from Microchip Technology, designed to deliver superior sound quality and advanced audio features for a wide range of applications. This device is part of Microchip's extensive portfolio of audio solutions, which are renowned for their reliability, performance, and integration capabilities.

Key Features

  • High-Quality Audio Processing: The ZL38002QDG1 boasts advanced audio processing capabilities, ensuring crystal-clear sound reproduction and enhanced audio experiences.
  • Flexible Connectivity: With its versatile interface options, the ZL38002QDG1 can easily be integrated into various audio systems, providing seamless connectivity with other components.
  • Customizable Sound Profiles: Users can tailor the audio output to their preferences or specific application requirements, thanks to the device's programmable nature.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL38002QDG1 minimizes power usage, making it ideal for battery-powered devices.
  • Compact Form Factor: The small footprint of the ZL38002QDG1 allows for its inclusion in space-constrained designs without compromising on functionality.

Applications

The versatility of the ZL38002QDG1 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Wireless speakers and soundbars
  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices

Technical Specifications

The ZL38002QDG1 operates within an industrial temperature range and comes in a QFN package that is conducive to modern, compact PCB layouts. Its technical specifications are designed to meet the demands of high-fidelity audio applications, ensuring that it stands out as a robust and versatile solution for audio processing needs.

Conclusion

In summary, Microchip Technology's ZL38002QDG1 represents a powerful audio processing solution that combines quality, efficiency, and flexibility. Its robust feature set makes it an excellent choice for developers and manufacturers looking to enhance the audio capabilities of their products with a reliable and high-performing component.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 491 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess