EN
  • EN
  • DE

DS2176Q

Part No DS2176Q
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC BUFFER RECEIVE T1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Receive Buffer
Number of Circuits 1
Operating Supply Current 5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 131818-DS2176Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2176Q CAD Model

Description

Maxim Integrated DS2176Q T1/E1/J1 Bit Error Rate Tester

The Maxim Integrated DS2176Q is a comprehensive solution for T1/E1/J1 line testing and analysis, designed to meet the needs of network equipment manufacturers and telecommunications service providers. This high-performance Bit Error Rate Tester (BERT) is an essential tool for ensuring the reliability and quality of digital communication lines.

Key Features:

  • Multi-Standard Support: The DS2176Q seamlessly supports T1, E1, and J1 standards, making it a versatile choice for a range of network infrastructures.
  • Integrated Line Interface: With a built-in line interface, the DS2176Q simplifies the testing setup by eliminating the need for external line interface units.
  • Pattern Generation and Detection: It can generate and detect a wide array of standard test patterns, including QRSS, 3-in-24, and more, to thoroughly examine the integrity of the communication line.
  • Programmable Error Insertion: Users can program the DS2176Q to insert single or multiple bit errors, facilitating robust error performance analysis.
  • Alarm and Error Monitoring: The device monitors for a variety of line conditions, including loss of signal, frame errors, and bipolar violations, ensuring comprehensive fault detection.
  • Flexible Clocking Options: The DS2176Q offers several clocking modes, including recovered clock and loop timing, to accommodate different testing scenarios.
  • Easy Integration: With its compact 28-pin SSOP package, the DS2176Q can be easily integrated into existing test equipment or used in the development of new diagnostic tools.

Applications:

The DS2176Q is ideal for a variety of applications, including:

  • Quality assurance and maintenance of T1/E1/J1 lines
  • Network equipment manufacturing and testing
  • Telecommunications R&D and laboratory use
  • Service provider network troubleshooting

Maxim Integrated's commitment to quality and innovation is evident in the DS2176Q, making it a reliable choice for professionals seeking to ensure optimal performance of digital communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5421 $73.6263
6+ $20.1371 $120.8226
9+ $19.5079 $175.5711
13+ $18.8785 $245.4205
16+ $18.2492 $291.9872
22+ $16.3614 $359.9508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess