Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300638-LPC47N254-AAQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47N254-AAQ CAD Model

Description

The LPC47N254-AAQ from Microchip Technology is a versatile and efficient Super I/O controller designed to meet the demands of modern embedded systems. This advanced device provides a wide range of I/O capabilities, making it an essential component for motherboards and industrial computing applications.

Key Features

  • Multiple Interface Support: The LPC47N254-AAQ integrates a variety of interfaces, including serial ports, parallel ports, and a keyboard/mouse controller. This allows for easy connection of peripheral devices to enhance system functionality.
  • Enhanced Power Management: With its built-in power management features, this Super I/O controller helps to reduce overall system power consumption, making it ideal for energy-sensitive applications.
  • Flexible Configuration: It offers a flexible configuration through its programmable configuration registers, which can be accessed via the Low Pin Count (LPC) interface. This ensures easy integration into a wide range of system designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the LPC47N254-AAQ is built to high-quality standards, ensuring reliable performance in a variety of operating environments.

Applications

The LPC47N254-AAQ is suited for a broad spectrum of applications. Its robust I/O capabilities make it perfect for:

  • Desktop and laptop computers
  • Industrial PCs and embedded systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Server platforms

Technical Specifications

The LPC47N254-AAQ operates over a wide temperature range and conforms to industry-standard specifications. It is available in a QFP (Quad Flat Package) form factor, providing a compact solution for space-constrained applications.

Conclusion

With its robust feature set, the LPC47N254-AAQ from Microchip Technology is an excellent choice for designers looking to enhance their system's I/O capabilities while maintaining power efficiency and reliability. Its adaptability and ease of integration make it a go-to component for a wide array of computing and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO SWITCH SPST 8MSOP / Video Switch IC 1 Channel 8-MSOP
Lowest to $5.5996
ECAD model for ADG751ARM-REEL7
Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
Allegro MicroSystems, LLC
IC MOTOR DVR STEP AUTO / Bipolar Motor Driver DMOS SPI, Step/Direction 20-TSSOP-EP
Lowest to $7.4841
ECAD model for A4993KLPTR-T
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
ON Semiconductor
IC I/O EXPANDER I2C 16B QFN-24 / I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)
Lowest to $16.0588
ECAD model for PCA9655EMTTXG
Analog Devices Inc.
DGTL ISO 2500VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $26.0776
ECAD model for ADUM3471WARSZ-RL7
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
Texas Instruments
IC SWITCH / 4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
Lowest to $3.7293
ECAD model for TMUX1112RSVR
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Lowest to $2.9673
ECAD model for AD2426WCCSZ-RL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention