EN
  • EN
  • DE

STGDL6NC60DT4

Part No STGDL6NC60DT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 13 A
Current - Collector Pulsed (Icm) 25 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 3A
Power - Max 50 W
Switching Energy 46.5µJ (on), 23.5µJ (off)
Input Type Standard
Gate Charge 12 nC
Td (on/off) @ 25°C 6.7ns/46ns
Test Condition 390V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 30 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STGDL6
Other Names 497-7990-2,497-7990-1,1805-STGDL6NC60DT4DKR,497-7990-6,-497-7990-6,1805-STGDL6NC60DT4TR,-497-7990-1,-497-7990-2,1026-STGDL6NC60DT4,STGDL6NC60DT4,1805-STGDL6NC60DT4CT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277357-STGDL6NC60DT4
Ultra Librarian 3D Model Ultra Librarian STGDL6NC60DT4 CAD Model

Description

STGDL6NC60DT4 - STMicroelectronics Power MOSFET

The STGDL6NC60DT4 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics. This device is part of the MDmesh™ series, which is well-known for its outstanding efficiency and performance in high-voltage power applications. The STGDL6NC60DT4 is particularly suitable for switch mode power supplies (SMPS), lighting applications, especially LED drivers, as well as for high-performance DC-AC inverters used in solar energy systems and uninterrupted power supplies (UPS).

Key Features:

  • Low On-Resistance: The MOSFET features a very low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of up to 600V, it can handle high voltage applications with ease.
  • Fast Switching Speed: The STGDL6NC60DT4 is designed for fast switching, which is crucial for reducing switching losses and improving the performance of power electronic systems.
  • Improved dv/dt Capability: This power MOSFET is capable of withstanding high voltage transients, which is essential for reliable operation in environments with high electrical noise.
  • Low Gate Charge: A low total gate charge (Q<sub>g) reduces the energy required to turn the MOSFET on and off, thereby saving power and extending the life of the device.
  • Ruggedness: Its rugged design ensures reliability and a long operational life, even under stressful conditions.
  • TO-220 Package: The device comes in a TO-220 package, which is known for its good thermal performance and ease of mounting on a printed circuit board (PCB).

Applications:

The versatility of the STGDL6NC60DT4 allows it to be used in a wide array of applications. Some of the primary uses include power supply units where efficiency and reliability are paramount, motor control systems requiring precise power modulation, and renewable energy setups, particularly in solar inverters where high voltage and fast switching are necessary. Its robustness and efficiency also make it an excellent choice for industrial applications and automotive systems where durability and performance are critical.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2323 $61.6150
115+ $1.0112 $116.2880
180+ $0.9796 $176.3280
245+ $0.9479 $232.2355
320+ $0.9164 $293.2480
425+ $0.8216 $349.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess