EN
  • EN
  • DE

TDA9818T/V1

Part No TDA9818T/V1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC FM-PLL/AM DEMOD 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 363306-TDA9818T/V1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9818T/V1 CAD Model

Description

The NXP TDA9818T/V1 is a high-performance integrated circuit designed for use in television and VCR tuning systems. This versatile IC is engineered to provide optimal performance in IF-PLL demodulation with a minimum of external components. The TDA9818T/V1 is part of NXP's acclaimed line of products known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Multi-Standard Capability: The TDA9818T/V1 supports various broadcasting standards, making it suitable for global applications.
  • High Integration: It features an on-chip VIF (video intermediate frequency) amplifier, PLL demodulator, and SAW (surface acoustic wave) filter driver, reducing external component count and system costs.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Adjustable Functions: It includes adjustable functions such as AGC (automatic gain control) time constant, which allows for fine-tuning to specific system requirements.

Applications

The TDA9818T/V1 is primarily used in:

  • Television sets
  • VCRs (Video Cassette Recorders)
  • Set-top boxes for cable and satellite reception
  • Other AV (audio/video) reception equipment

Technical Specifications

The TDA9818T/V1 operates over a wide range of supply voltages and is available in a miniaturized SOT109-1 package. It features a high level of integration to facilitate ease of design and robustness in end applications. The IC's PLL circuitry provides for accurate and stable tuning across the entire TV band.

Quality and Support

NXP is known for its commitment to quality and the TDA9818T/V1 is no exception. It is manufactured to meet high standards for performance and reliability. NXP also provides extensive technical support and documentation to assist designers and engineers in integrating the TDA9818T/V1 into their products.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess