EN
  • EN
  • DE

DS2141Q

Part No DS2141Q
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Maxim Integrated
Win Source Part Number 253847-DS2141Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2141Q CAD Model

Description

Introducing the Maxim Integrated DS2141Q T1/J1 Single-Chip Transceiver

The Maxim Integrated DS2141Q is a highly integrated transceiver solution designed for T1 and J1 telecommunication applications. This advanced chip incorporates a wealth of features that simplify the design and enhance the reliability of telecommunications equipment, such as T1 CSU/DSUs, ISDN primary rate interfaces, digital loop carrier systems, and T1 channel service units.

Key Features:

  • Integrated Line Interface: The DS2141Q provides a complete line interface, including transmit and receive pulse shaping, for T1 and J1 applications, meeting ANSI T1.403, AT&T Pub 62411, and TR-TSY-000008 standards.
  • Flexible Clocking Options: With support for internal and external clocking modes, the device allows for versatile deployment in various system architectures.
  • On-Chip Jitter Attenuator: The built-in jitter attenuator helps maintain signal integrity, ensuring reliable operation even in environments with significant transmission line disruptions.
  • Programmable Features: A host of programmable options are available, including line build out, pulse shape, and receiver gain, enabling customization for specific application requirements.
  • Robust Diagnostics: Comprehensive diagnostic capabilities, including loopback modes and performance monitoring counters, facilitate easy maintenance and troubleshooting.

Performance and Reliability:

The DS2141Q is engineered to deliver high performance and reliability. Its low power consumption makes it an ideal choice for energy-efficient designs. The device operates over a wide temperature range, ensuring consistent performance in various environmental conditions.

Easy Integration:

With its single-chip design, the DS2141Q minimizes the need for external components, reducing board space requirements and simplifying the design process. This integration accelerates time-to-market for developers looking to deploy T1/J1 communication solutions quickly.

Package and Availability:

The DS2141Q is available in a 44-pin QSOP package, which is compatible with standard surface-mount technology, enabling easy integration into existing designs. Maxim Integrated provides comprehensive technical support and detailed documentation to assist in the implementation of the DS2141Q in your next telecommunications project.

For developers and engineers seeking a reliable and feature-rich T1/J1 transceiver, the Maxim Integrated DS2141Q offers an exceptional balance of performance, integration, and ease of use.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4807 $65.9228
9+ $13.5227 $121.7043
14+ $13.1000 $183.4000
19+ $12.6773 $240.8687
24+ $12.2546 $294.1104
32+ $10.9875 $351.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess