EN
  • EN
  • DE

LTC4251-2IS6#TRPBF

Part No LTC4251-2IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative High Voltage 6-Pin TSOT-23 T/R / IC CTRLR HOTSWAP NEGVOLT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -72 V ~ -43 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package SOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 783995-LTC4251-2IS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4251-2
Introduction Date September 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251-2IS6#TRPBF CAD Model

Description

LTC4251-2IS6#TRPBF - Negative Voltage Hot Swap Controller

The LTC4251-2IS6#TRPBF is a robust negative voltage Hot Swap controller designed by Linear Technology to enable safe board insertion and extraction from a live backplane. This controller is specifically crafted to manage negative supply voltages, making it ideal for telecommunications and data networking equipment where negative voltage rails are common. The device operates over a wide voltage range and is housed in a compact TSOT-23 package, offering both space efficiency and performance reliability.

Key Features:

  • Wide Operating Voltage Range: The LTC4251-2IS6#TRPBF can handle a broad range of negative voltages, typically from -9V to -80V, which makes it versatile for various applications.
  • Adjustable Current Limit: The controller allows for precise setting of the overcurrent limit threshold via an external resistor, enabling tailored protection for different circuit conditions.
  • Gate Drive for External N-Channel MOSFET: The device provides a gate drive for an external N-Channel MOSFET, which acts as the main power control element in the Hot Swap function.
  • Fast Response to Fault Conditions: It features quick reaction times to overcurrent and overvoltage conditions, ensuring the protection of both the board and the backplane during fault states.
  • Automatic Retry or Latch Off: Upon detecting a fault, the LTC4251-2IS6#TRPBF can be configured to either attempt a power-on retry or to latch off, based on the requirements of the application.
  • Under Voltage Lockout (UVLO): This safety feature prevents the controller from turning on the MOSFET until the input voltage reaches a safe operating level.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism to protect against overheating conditions.

Applications:

  • Telecommunications Equipment
  • Data Networking Hardware
  • Negative Voltage Power Distribution Systems
  • Industrial Systems

The LTC4251-2IS6#TRPBF is a critical component for systems that require reliable power management during insertion and removal processes. Its compact form factor, combined with its robust set of features, ensures that it can provide seamless integration and protection in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess