Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, HVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 108753-DS2108S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2108S CAD Model

Description

The DS2108S from Maxim Integrated is a robust and versatile component designed for applications requiring reliable data storage and retrieval. This product is a testament to Maxim's commitment to providing high-quality integrated circuits that address the needs of modern electronic systems.

Key Features

  • High Durability: The DS2108S is built to withstand harsh conditions, ensuring data integrity even in extreme environments.
  • Efficient Data Management: With advanced data storage capabilities, this product allows for efficient organization and retrieval of information, making it ideal for systems that require quick access to stored data.
  • Low Power Consumption: Maxim Integrated has designed the DS2108S with energy efficiency in mind, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Form Factor: The small footprint of the DS2108S makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their electronic systems without compromising on performance.

Applications

The DS2108S is a versatile component that can be used in a wide range of applications. Some of these include:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Portable medical devices
  • Security systems

Technical Specifications

The DS2108S boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. These specifications include:

  • Operating Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: SOIC (Small Outline Integrated Circuit)
  • Quality and Reliability: Backed by Maxim Integrated's reputation for high-quality products

In conclusion, the DS2108S from Maxim Integrated is a high-performance, energy-efficient, and durable solution for a multitude of electronic applications. Its compact size, combined with its powerful features, makes it an invaluable component for any project that demands reliability and precision in data storage and retrieval.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ECAD model for LX7202-22ISF
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $28.0284
ECAD model for LTC1344IG#TRPBF
Vishay
IC SCSI 14-LINE TERM SQFP / SCSI Terminator 15 Terminations 48-SQFP (7x7)
Need more? Email Us
ECAD model for SIP5638CS-TR-E3
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ECAD model for LX7202-15ISF
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Need more? Email Us
ECAD model for DS21T05Z
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Need more? Email Us
ECAD model for PACUSB-D1Y5R
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,720 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention