Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Vishay Siliconix
Package Tray
Product Status Obsolete
Type SCSI
Number of Terminations 15
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number SIP563
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260920-SIP5638CS-TR-E3
Ultra Librarian 3D Model Ultra Librarian SIP5638CS-TR-E3 CAD Model

Description

The Vishay SIP5638CS-TR-E3 is a SCSI signal terminator integrated circuit (IC) designed to provide protection against signal reflections and noise in SCSI bus systems.

  • Terminations: 15
  • Mounting: Surface Mount Technology (SMT)
  • Voltage Supply: 2.7V to 5.25V
  • Temperature Range: 0°C to 70°C
  • Package: 48-LQFP
  • Supplier Device Package: 48-SQFP (7x7)
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Need more? Email Us
ECAD model for UCC5680PW24TRG4
Vishay
IC SCSI 14-LINE TERM SQFP / SCSI Terminator 15 Terminations 48-SQFP (7x7)
Need more? Email Us
ECAD model for SIP5638CS-TR-E3
Texas Instruments
EXCALIBUR CURRENT-MODE SCSI TERMINATOR
Need more? Email Us
ECAD model for TL2218-285PWRG4
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
ECAD model for UCC5641PW24
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to €47.5692
ECAD model for LTC1344ACG#PBF
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to €7.2468
ECAD model for LTC1344ACG#TRPBF
Texas Instruments
IC LVD SCSI TERMINATOR 24TSSOP
Lowest to €2.8287
ECAD model for UCC5680PW24TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention