EN
  • EN
  • DE

DS1996L-F5

Part No DS1996L-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON MEMORY 64KBit F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type NVRAM
Memory Size 8KB
Win Source Part Number 203372-DS1996L-F5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1996L-F5 CAD Model

Description

Maxim Integrated DS1996L-F5 64Kb Memory iButton

The Maxim Integrated DS1996L-F5 is a robust, self-contained 64Kb memory device enclosed in a durable stainless steel iButton housing. This innovative product offers a unique solution for data storage and transfer in a portable and highly secure form factor. The iButton technology ensures touch communication, which enables the DS1996L-F5 to easily interface with a wide range of devices simply by making momentary contact.

Key Features

  • High-Capacity Storage: The device comes with 64Kb of non-volatile memory storage, providing ample space for data logging, personal identification, and other memory-intensive applications.
  • Durable Construction: The DS1996L-F5 is encased in a rugged 16mm stainless steel can, designed to withstand harsh environments and resist damage from external forces, making it ideal for use in industrial and outdoor applications.
  • Easy-to-Use Interface: The iButton's simple touch-and-go interface allows for quick and easy data transfer, requiring minimal hardware and setup for operation.
  • Multi-Purpose Use: Suitable for a wide range of applications, including access control, inventory tracking, work-in-progress tracking, and more.
  • Secure Data Storage: The memory within the DS1996L-F5 is partitioned into 256-bit pages, which can be individually write-protected or put in EPROM-emulation mode, where bits can only be changed from a 1 to a 0 state.

Specifications

Memory Capacity 64Kb
Operating Temperature Range -40°C to +85°C
Data Retention Over 10 years
Write Cycle Endurance Over 1,000,000 cycles
Communication 1-Wire protocol

Whether you are looking to manage sensitive data, control access, or track inventory, the Maxim Integrated DS1996L-F5 offers a secure and reliable way to store and transfer information on the go. Its combination of high-capacity storage, durability, and ease of use makes it a versatile choice for many industry sectors.

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $29.2206
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $8.9982
Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess