EN
  • EN
  • DE

DS1992L-F5+

Part No DS1992L-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON MEMORY 1KBIT F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bag
Product Status Active
Applications Product Data
Memory Type NVRAM
Memory Size 128B
Temperature Range - Operating -40°C ~ 70°C
Base Product Number DS1992
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 449663-DS1992L-F5+
Ultra Librarian 3D Model Ultra Librarian DS1992L-F5+ CAD Model

Description

Maxim Integrated DS1992L-F5+ Memory iButton

The Maxim Integrated DS1992L-F5+ is a robust, self-contained memory device that offers a unique blend of compact size, durability, and data storage capabilities. Encased in a stainless steel iButton® housing, this 1-Wire® device is engineered to withstand harsh environments, making it an ideal solution for a wide array of applications ranging from access control to asset tracking.

With a memory capacity of 1kb, the DS1992L-F5+ is designed for applications that require a modest amount of data storage. This memory is organized as four partitions of 256 bits, providing users with the flexibility to segment their data as needed. The device's non-volatile memory ensures that data remains intact even when the device is not powered, making it a reliable choice for critical data storage needs.

One of the standout features of the DS1992L-F5+ is its 1-Wire interface, which allows for communication through a single data line plus ground. This simplifies the integration process and minimizes the hardware required for interfacing, saving space and reducing costs. The device can be powered directly from the data line ("parasite power"), eliminating the need for an external power supply and further simplifying the system design.

The durable iButton form factor of the DS1992L-F5+ is not only waterproof but also resistant to shock and harsh chemicals. The stainless steel casing provides a secure and touchable package, making it easy to attach to items or carry on a keychain. This versatility, combined with the device's unique registration number, opens up a multitude of identification and authentication applications.

Overall, the Maxim Integrated DS1992L-F5+ Memory iButton is a versatile and reliable choice for anyone in need of a portable, durable, and easy-to-use memory storage device. Whether used for tracking work hours, securing access to buildings, or logging environmental data, the DS1992L-F5+ is built to perform in the most demanding situations.

You May Also Be Interested in

Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2646 $72.7938
6+ $19.9094 $119.4564
8+ $19.2873 $154.2984
11+ $18.6651 $205.3161
14+ $18.0429 $252.6006
19+ $16.1764 $307.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess