EN
  • EN
  • DE

DS1972-F5+

Part No DS1972-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type EEPROM
Memory Size 128B
Win Source Part Number 773185-DS1972-F5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1972
Introduction Date August 30, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1972-F5+ CAD Model

Description

The Maxim Integrated DS1972-F5+ is a robust, versatile iButton device that serves as a portable memory unit with a unique 64-bit registration number. Designed for applications where a rugged, portable, and reusable data storage device is needed, the DS1972-F5+ is an ideal solution for a wide range of data collection tasks.

Key Features

  • Durable Design: Encased in a stainless steel container, the DS1972-F5+ is highly resistant to environmental hazards such as dirt, moisture, and shock. Its durability ensures reliable performance in tough industrial settings.
  • Unique Identification: Each iButton is equipped with a factory-lasered, 64-bit registration number that provides a guaranteed unique identity which cannot be duplicated.
  • Memory Storage: The device offers 1024 bits of 5V EEPROM memory partitioned into four pages of 256 bits, with the capability of a 64-bit scratchpad to ensure integrity in data transfer and a 48-bit read-only registration number.
  • Multi-Purpose Use: It can be used for applications such as work-in-progress tracking, access control, inventory control, asset management, and various data logging tasks.
  • Easy Integration: The DS1972-F5+ is designed to be easily integrated with a touch-and-hold reader, which simplifies communication with any host with a standard iButton probe.

Technical Specifications

  • Operating temperature range: -40°C to +85°C
  • Data retention: Over 10 years
  • Write endurance: 1 million write cycles
  • Dimensions: 17.35mm x 5.89mm (diameter x height)

The DS1972-F5+ from Maxim Integrated offers a compact, high-performance solution for secure data storage and transfer. Its combination of a unique ID and durable construction makes it an excellent choice for a variety of applications that require a reliable and reusable data carrier.

You May Also Be Interested in

EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
Positronic
CONN HDR COMPACT PCI 16POS PCB
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1172 $50.8128
58+ $1.7372 $100.7576
90+ $1.6829 $151.4610
123+ $1.6286 $200.3178
159+ $1.5743 $250.3137
213+ $1.4115 $300.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess