EN
  • EN
  • DE

DS1921G-F5#

Part No DS1921G-F5#
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON THERMOCHRON F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bag
Product Status Active
Applications Temperature Logging
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B, 2KB
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1921
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 449648-DS1921G-F5#
Ultra Librarian 3D Model Ultra Librarian DS1921G-F5# CAD Model

Description

The DS1921G-F5# Thermochron iButton is a robust, self-sufficient temperature logger from Maxim Integrated that offers a unique blend of compact form factor, durability, and precision. This device is designed to monitor and record temperature data over a wide range of environments, making it an ideal solution for various applications, including supply chain monitoring, environmental data acquisition, and industrial process control.

Key Features:

  • High Accuracy: The DS1921G-F5# provides a temperature accuracy of ±1°C in the range of -30°C to +70°C, ensuring reliable data for sensitive applications.
  • Large Memory: Equipped with enough memory to store up to 2048 temperature readings, this device can record data over extended periods without the need for frequent downloads.
  • Wide Temperature Range: This Thermochron is capable of operating and logging temperatures from -40°C to +85°C, catering to a broad spectrum of environmental conditions.
  • Programmable Resolution: Users can set the resolution of temperature measurements to either 0.5°C or 0.0625°C, allowing flexibility between storage capacity and temperature detail.
  • Long Battery Life: With a battery life that can last for up to 10 years, the DS1921G-F5# is a set-and-forget solution for long-term deployments.
  • Robust Construction: The iButton form factor is encased in a durable stainless steel can, providing resistance to physical stress and environmental factors such as moisture and dust.
  • Easy Integration: The device communicates via the 1-Wire interface, allowing for simple integration with host systems and easy data retrieval.

Applications:

  • Food and Beverage Industry: Monitor cold chain logistics to ensure the quality and safety of perishable goods.
  • Pharmaceuticals: Track and log temperature-sensitive drugs during storage and transportation.
  • Building and HVAC: Oversee environmental conditions in buildings for comfort and energy efficiency.
  • Industrial: Record temperature data for process monitoring and equipment maintenance.

The Maxim Integrated DS1921G-F5# Thermochron iButton is a versatile and reliable tool for anyone needing to accurately track temperature over time. Its small size and tough exterior make it an excellent choice for field deployment in challenging environments.

You May Also Be Interested in

Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Lowest to $52.1367
Maxim Integrated
IBUTTON EEPROM 256KBIT F5 / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $20.0935
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
Serial Number iButton
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8322 $167.8322
2+ $162.2378 $324.4756
3+ $145.4546 $436.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 507 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess