EN
  • EN
  • DE

DS1971-F5+

Part No DS1971-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 256KBIT F5 / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type EEPROM
Memory Size 32B
Win Source Part Number 773184-DS1971-F5+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1971
Introduction Date August 20, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1971-F5+ CAD Model

Description

The Maxim Integrated DS1971-F5+ iButton is a robust, self-contained system that carries globally unique ID numbers. It is a compact, durable device with a 280-byte EEPROM organized as four pages of 64 bytes, with a 32-byte scratchpad ensuring data integrity. The DS1971-F5+ operates in the 2.8V to 6.0V range, making it suitable for a wide range of applications.

Designed to be mounted on a key fob, ring, watch, or other personal items for ease of carrying and use, the DS1971-F5+ is a versatile and secure solution for data transfer operations. It can be used in applications such as access control, asset tracking, and data logging. The device's unique serial number is factory-lasered and tested for a guaranteed unique 64-bit registration number, providing a foolproof way to identify and authenticate the product.

Key Features:

  • Durable Construction: The iButton is made to be tough and weather-resistant, suitable for use in harsh environments.
  • Data Integrity: Includes a 32-byte scratchpad with a secure method for transferring data to and from the EEPROM.
  • High Capacity: Features a 280-byte EEPROM partitioned into four pages, allowing for organized data storage.
  • Low-Power Operation: Functions within a wide voltage range from 2.8V to 6.0V, accommodating various application requirements.
  • Unique Serial Number: The 64-bit serial number is factory-lasered for a guaranteed unique ID, essential for tracking and authentication purposes.

The DS1971-F5+ is a secure, portable, and reliable solution for storing and transferring data. Its high-quality construction and unique identification capabilities make it an invaluable tool for many electronic applications. Whether used for personal identification, as part of a secure access system, or in complex inventory tracking systems, the DS1971-F5+ from Maxim Integrated stands out for its ease of integration and exceptional performance.

You May Also Be Interested in

Positronic
CONN HDR COMPACT PCI 16POS PCB
Lowest to $24.7389
Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8949 $59.6847
7+ $16.3240 $114.2680
10+ $15.8139 $158.1390
14+ $15.3038 $214.2532
17+ $14.7936 $251.4912
23+ $13.2633 $305.0559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess