EN
  • EN
  • DE

STK11C88-N25I

Part No STK11C88-N25I
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description nvSRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957215-STK11C88-N25I
Series *
Ultra Librarian 3D Model Ultra Librarian STK11C88-N25I CAD Model

Description

The STK11C88-N25I is a 64Kb nonvolatile static RAM (nvSRAM) manufactured by Cypress Semiconductor Corp. It combines SRAM technology with nonvolatile data storage using SONOS (Silicon-Oxide-Nitride-Oxide-Silicon) flash memory cells. This device provides the fast access times of SRAM with the data retention of nonvolatile memory.

Applications

  • Data logging
  • Meter reading
  • Industrial control systems
  • Networking equipment
  • Medical devices

Features

  • 64Kb (8K x 8) memory organization
  • Fast SRAM access times (25 ns)
  • Automatic store on power-down
  • Software-controlled store and recall
  • Unlimited read, write, and recall cycles
  • 1 million store cycles
  • 10-year data retention
  • Single 5V power supply
  • RoHS compliant

Benefits

  • Nonvolatile Data Storage: Retains data even when power is removed.
  • Fast Access: Provides fast SRAM access times for quick read and write operations.
  • Automatic Data Protection: Automatically stores data on power loss.
  • High Endurance: Supports 1 million store cycles.
  • Long Data Retention: Data is retained for at least 10 years.

Additional Details

The STK11C88-N25I combines a standard SRAM array with a nonvolatile storage element for each memory cell. When power is lost, the data in the SRAM is automatically copied to the nonvolatile memory. The device also supports software-controlled store and recall operations, allowing the user to manually store or retrieve data. This nvSRAM is ideal for applications that require both fast memory access and nonvolatile data storage. Detailed timing characteristics, power consumption, and package information can be found in the Cypress datasheet. The -N25I suffix indicates a specific speed grade and temperature range.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess