EN
  • EN
  • DE

DS1971-F3+

Part No DS1971-F3+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 256KBIT F3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Tube
Product Status Active
Applications User/Product Authentication
Memory Type EEPROM
Memory Size 32B
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1971
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 449653-DS1971-F3+
Ultra Librarian 3D Model Ultra Librarian DS1971-F3+ CAD Model

Description

Maxim Integrated DS1971-F3+ 1Kb EEPROM iButton

The DS1971-F3+ from Maxim Integrated is a robust, self-contained 1Kb EEPROM iButton designed for secure and efficient data storage and transfer. The device's unique form factor, a durable stainless steel can, ensures resilience against harsh environmental conditions, making it ideal for applications requiring a portable, yet sturdy non-volatile memory unit.

Key Features

  • Memory Storage: The DS1971-F3+ offers 1024 bits of EEPROM memory partitioned into four pages of 256 bits, each with a 64-bit scratchpad to ensure integrity in data transfer.
  • Durability: Encased in a rugged stainless steel enclosure, the device is highly resistant to physical damage, environmental extremes, and can withstand harsh industrial environments.
  • Communication: Utilizing 1-Wire® protocol, the DS1971-F3+ allows for bidirectional communication with a host device. This enables it to be easily integrated into a variety of systems with minimal wiring.
  • Security: Each iButton is factory-lasered with a unique 64-bit registration number that cannot be altered, providing a secure identity for each device.
  • Multi-Drop Capability: The 1-Wire interface also allows for multiple DS1971-F3+ devices to be connected on the same data line, offering flexibility in creating complex systems with multiple data points.

Applications

The DS1971-F3+ is versatile and can be employed across various industries for different applications such as:

  • Access control and asset tracking
  • Work-in-progress tracking
  • Data logging systems
  • Electronic cash transactions

With its combination of durability, security, and ease of use, the Maxim Integrated DS1971-F3+ iButton is an excellent choice for any application requiring a portable EEPROM solution.

You May Also Be Interested in

Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6532 $58.6532
3+ $48.1265 $144.3795
4+ $46.6227 $186.4908
6+ $45.1178 $270.7068
7+ $43.6140 $305.2980
9+ $39.1025 $351.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess