EN
  • EN
  • DE

HY57V651620BTC-10

Part No HY57V651620BTC-10
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16-10 PC66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945231-HY57V651620BTC-10
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V651620BTC-10 CAD Model

Description

The HY57V651620BTC-10 is a 64Mb Synchronous DRAM (SDRAM) chip manufactured by Hynix Semiconductor. It is designed for applications requiring moderate memory capacity with synchronous operation. This SDRAM is commonly used in graphics cards, networking equipment, and embedded systems requiring fast memory access.

Applications

  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Consumer electronics
  • Industrial control systems

Features

  • 64Mb memory density
  • Organized as 4 banks x 1M x 16 bits
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Self Refresh Mode
  • Clock cycle time of 10ns

Benefits

  • Suitable for applications requiring moderate memory capacity
  • Easy integration with standard memory controllers
  • Reduced power consumption with self-refresh mode
  • Cost-effective memory solution
  • Wide operating temperature range

Technical Specifications

The HY57V651620BTC-10 SDRAM operates with a clock frequency that supports access times of 10ns. It is packaged in a TSOP package for easy board mounting. The device supports burst read and write operations. It operates with a 3.3V power supply and is LVTTL compatible. The self-refresh mode allows for low power operation when the memory is not actively being accessed.

The SDRAM's internal bank architecture enables concurrent memory accesses, enhancing overall system performance. The integrated DLL (Delay-Locked Loop) ensures precise timing, critical for stable and reliable operation. Various test and diagnostic features ensure quality and reliability. The HY57V651620BTC-10 offers a balance of speed, density, and power efficiency.

You May Also Be Interested in

NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,252 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess