EN
  • EN
  • DE

DS1878T+T

Part No DS1878T+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTLR SFP W/DGTL LDD RX 28TQFN / Sensor and Detector Interface 5.5V 2.5mA 3-Wire Interface 28-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type SFP+ Controller
Input Type Analog, Digital
Output Type Digital
Interface I2C, LDD, Serial
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 773178-DS1878T+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1878
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1878T+T CAD Model

Description

The DS1878T+T is a state-of-the-art SFP+ controller module from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. Designed with precision and functionality in mind, this compact device is an essential component for managing and monitoring high-speed optical transceivers used in networking and telecommunication systems.

Key Features

  • Compatibility: The DS1878T+T is fully compliant with the SFF-8472 specification, ensuring seamless integration with SFP+ modules.
  • Digital Diagnostics: It features digital diagnostic monitoring, providing real-time access to device operating parameters such as temperature, supply voltages, laser bias current, and optical transmit and receive power levels.
  • EEPROM Memory: Equipped with an internal memory, the device stores module serial identification, as well as user-specific data, allowing for efficient tracking and inventory management.
  • Programmability: The device offers programmable settings for alarms and warnings, enabling users to set thresholds that match the requirements of their specific application.
  • Low Power Consumption: Designed for energy efficiency, the DS1878T+T operates with minimal power, reducing the overall power budget of the system.
  • Interface: It includes a two-wire serial interface for communication with the host system, providing straightforward integration and ease of use.

Applications

The DS1878T+T is ideal for a variety of applications that require high-speed data transmission and precise monitoring, including:

  • Data Center Networking
  • Enterprise Networking
  • Telecommunication Infrastructure
  • High-speed Storage Systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the DS1878T+T is no exception. This product is built to meet the high standards expected in professional networking environments, ensuring long-term performance and stability.

For engineers and system integrators looking for a reliable SFP+ controller module, the DS1878T+T from Maxim Integrated offers the perfect blend of performance, diagnostic capabilities, and ease of integration, making it a top choice for advanced optical networking solutions.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5118 $55.1180
23+ $4.5225 $104.0175
35+ $4.3812 $153.3420
48+ $4.2399 $203.5152
61+ $4.0986 $250.0146
82+ $3.6746 $301.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess