EN
  • EN
  • DE

LB11862M-TLM-H

Part No LB11862M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE-PHASE FULL-WAVE FAN MOTOR / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,025 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174988-LB11862M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB11862M-TLM-H CAD Model

Description

Product Overview: LB11862M-TLM-H

The LB11862M-TLM-H is a highly integrated and efficient motor driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact motor driver is specifically tailored for driving three-phase brushless DC motors, which are commonly found in a wide range of applications such as cooling fans, pumps, and small electric vehicles.

Key Features

  • Three-Phase Brushless DC Motor Control: The LB11862M-TLM-H is capable of controlling a three-phase brushless motor with precision, providing smooth and efficient operation.
  • Integrated Hall-Effect Sensors: With built-in Hall-effect sensors, this motor driver simplifies the design and reduces the external component count, which is crucial for space-constrained applications.
  • High Voltage Operation: It supports a wide operating voltage range, making it versatile for use in various systems without the need for additional voltage regulation components.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11862M-TLM-H ensures low power consumption, contributing to the overall energy savings of the system it is used in.
  • Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and lock protection, enhancing the reliability and longevity of the motor and the driver.
  • Compact Package: The motor driver comes in a compact package, making it ideal for applications where board space is at a premium.

Applications

The LB11862M-TLM-H is suitable for a variety of applications where efficient and reliable motor control is required. Its compact size and integrated features make it an excellent choice for:

  • PC and server cooling fans
  • Blowers and ventilation systems
  • Portable cooling devices
  • Small pumps for water circulation
  • Battery-powered electric vehicles

Conclusion

ON Semiconductor's LB11862M-TLM-H motor driver is a testament to the company's commitment to providing advanced, energy-efficient solutions for motor control. Its integration of features, along with its protection mechanisms, ensures that it can offer a reliable and high-performing solution for designers looking to optimize their motor-driven applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess