EN
  • EN
  • DE

MC33164-5R2G

Part No MC33164-5R2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 316959-MC33164-5R2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33164-5R2G CAD Model

Description

The ON Semiconductor MC33164-5R2G is a precision voltage supervisor integrated circuit (IC) designed to monitor voltage levels within electronic systems. This device is particularly crucial in applications where voltage monitoring is critical for the performance and safety of the system, such as in microprocessors, microcontrollers, and battery-operated equipment.

The MC33164-5R2G ensures that the voltages stay within predetermined thresholds, providing a reliable solution for system reset functions. It features a fixed-sense threshold voltage of 4.63V, which makes it suitable for 5V systems. Upon detecting an undervoltage condition, the IC generates a reset signal to the host system, thus protecting the system from operating under conditions that could lead to malfunction or damage.

This device comes in a compact surface-mount package, specifically the SOT-23-3, which allows for efficient space utilization on printed circuit boards (PCBs). The small form factor is ideal for space-constrained applications while still delivering robust performance. The MC33164-5R2G operates over a wide temperature range from -40°C to +85°C, ensuring reliable operation in diverse environments.

The key features of the MC33164-5R2G include a low supply current, which is beneficial for power-sensitive designs, and an open-drain reset output, which provides the flexibility to connect to various logic levels. Additionally, the device has a fast response time to undervoltage events, ensuring the system is quickly alerted to potential issues.

ON Semiconductor's commitment to quality means that the MC33164-5R2G is manufactured with the highest standards, ensuring reliability and performance consistency. This voltage supervisor IC is an essential component for designers looking to enhance the safety and reliability of their electronic systems, particularly in applications where precise voltage monitoring is a necessity.

Specifications:

  • Voltage Threshold: 4.63V
  • Package: SOT-23-3
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: Open-Drain
  • Supply Current: Low

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess