The Maxim Integrated DS1804S-100A2 is a versatile, nonvolatile digital potentiometer that provides a reliable solution for digitally controlling resistance settings. This compact, precision device is designed to emulate a mechanical potentiometer with the added benefits of digital control, which includes improved reliability, extended life, and precise adjustment capabilities. The DS1804S-100A2 is well-suited for a wide range of applications, including adjusting volume, contrast, brightness settings, and fine-tuning of analog signals in various electronic circuits.
Featuring 100 positions of resistance adjustment, the DS1804S-100A2 allows for smooth transitions and fine control over the resistance value. The potentiometer operates over a wide resistance range, offering a maximum resistance of 100kΩ. This digital potentiometer is controlled via a 3-wire serial interface, which simplifies integration into existing digital systems and microcontroller-based projects.
The DS1804S-100A2 is designed with nonvolatile (NV) memory, which ensures that the last programmed resistance setting is retained even after the power is cycled. This feature is particularly important for applications that require the device to maintain its settings between power-down and power-up cycles, such as in system calibration, equipment configuration, and user preference settings.
Packaged in a compact SO (Small Outline) package, the DS1804S-100A2 is ideal for space-constrained applications. Its robust design is specified for operation over an extended industrial temperature range, making it suitable for use in harsh environments and demanding applications. With its combination of digital precision, nonvolatile memory, and ease of use, the Maxim Integrated DS1804S-100A2 represents a state-of-the-art solution for designers looking to replace mechanical potentiometers with a more reliable, digitally-controlled alternative.
Key features of the DS1804S-100A2 include:
- 100-position linear taper potentiometer
- Nonvolatile memory retains settings
- 3-wire serial interface for easy digital control
- Compact SOIC-8 package suitable for space-limited applications
- Wide operating voltage range and industrial temperature range