EN
  • EN
  • DE

DS3908N-001+

Part No DS3908N-001+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 3V ~ 5.5V
Features Selectable Address
Temperature Coefficient (Typ) 50ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TDFN (3x3)
Package / Case 14-WFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 65
Base Product Number DS3908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS3908N-001+,2156-DS3908N-001+-MA
Standard Package 100
Win Source Part Number 1004370-DS3908N-001+
Ultra Librarian 3D Model Ultra Librarian DS3908N-001+ CAD Model

Description

Maxim Integrated DS3908N-001+ Dual Nonvolatile Digital Potentiometers

The Maxim Integrated DS3908N-001+ is a highly versatile and robust dual nonvolatile digital potentiometer designed to provide precision and reliability in various electronic applications. This integrated circuit (IC) is a perfect solution for adjusting and controlling voltage, current, and resistance in electronic circuits, making it ideal for use in industrial, automotive, and consumer electronics.

Key Features:

  • Nonvolatile Memory: The DS3908N-001+ features nonvolatile memory, which allows the potentiometer settings to be retained even after power is removed. This ensures that the device maintains its last position and settings, providing a consistent performance upon power-up.
  • Dual Potentiometer Channels: This device includes two independently controllable potentiometers, offering flexibility in managing multiple signal paths or adjustments within the same package.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, the DS3908N-001+ can be easily integrated into a variety of systems without the need for additional voltage regulation components.
  • High Resolution: The potentiometers in the DS3908N-001+ offer a high resolution of 256 positions, allowing for precise adjustments and fine-tuning of the resistance values.
  • I²C Interface: It incorporates an I²C serial interface, enabling easy communication and control through a microcontroller or processor in a digital system.
  • Robust Performance: Maxim Integrated's commitment to quality ensures that the DS3908N-001+ provides reliable and stable performance across a wide range of temperatures and conditions.

Applications:

The DS3908N-001+ is suitable for a broad spectrum of applications, including:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Brightness and contrast adjustments in display systems
  • Calibration and tuning in industrial control systems
  • Automotive electronics for sensor adjustments

Maxim Integrated's DS3908N-001+ is a testament to the company's innovation in developing high-quality, integrated solutions that meet the needs of modern electronic designs. Its dual-channel configuration, nonvolatile memory, and precision control make it a top choice for designers looking to add reliable digital potentiometry to their projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess