EN
  • EN
  • DE

MAX5483EUD+T

Part No MAX5483EUD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 1024TP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 10k
Interface SPI, Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V, ±2.5V ~ 5.25V
Tolerance ±25%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5483
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704687-MAX5483EUD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5483EUD+T CAD Model

Description

Maxim Integrated MAX5483EUD+T Digital Potentiometer

The MAX5483EUD+T from Maxim Integrated is a precision digital potentiometer that offers a compact and versatile solution for applications requiring variable resistance settings. This device is part of Maxim's family of nonvolatile digital potentiometers which are designed to maintain their last programmed resistance value even after the power is cycled, thanks to their nonvolatile memory feature.

Key Features

  • Resolution: The MAX5483EUD+T features a 10-bit resolution, providing 1024 steps of resistance adjustment for precise control over the output.
  • Interface: It utilizes a 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Resistance Range: The potentiometer offers a total resistance of 50kΩ, which can be adjusted in discrete steps to match the specific requirements of various applications.
  • Nonvolatile Memory: Its integrated nonvolatile EEPROM allows the device to remember the last resistance setting before power-down, ensuring consistent performance across power cycles.
  • Supply Voltage: The device operates on a wide supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Package: The MAX5483EUD+T is available in a 14-pin TSSOP package, which is ideal for space-constrained applications.
  • Endurance: It is rated for a minimum of 50,000 wiper store cycles, ensuring long-term reliability and performance.

Applications

The MAX5483EUD+T digital potentiometer is a versatile component that can be used in a wide range of applications, including:

  • Adjustable power supplies and voltage references
  • LCD screen brightness and contrast controls
  • Audio equipment for volume and tone adjustments
  • Calibration and tuning of circuits in industrial and automotive systems
  • Programmable filters and delays

With its precision adjustment capabilities, nonvolatile memory, and durable construction, the MAX5483EUD+T is an excellent choice for designers looking for a reliable and flexible digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,111 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess