EN
  • EN
  • DE

BQ2028YZGT

Part No BQ2028YZGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC EEPROM 4KBIT 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 1023762-BQ2028YZGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2028YZGT CAD Model

Description

Product Overview: Texas Instruments BQ2028YZGT

The Texas Instruments BQ2028YZGT is a state-of-the-art battery monitor IC, designed for precision in the management of single-cell lithium-ion and lithium-polymer batteries. This advanced chip is an integral component for applications requiring accurate battery monitoring and is particularly suitable for portable devices where battery life and efficiency are crucial.

Key Features

  • High-Precision Monitoring: The BQ2028YZGT offers highly accurate measurements of battery voltage, current, and temperature, ensuring optimal charging and discharging to maximize battery life.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered applications where conserving energy is essential.
  • Compact Design: Its small form factor enables it to be easily integrated into space-constrained designs, providing powerful battery management without compromising on space.
  • Communication Interface: Equipped with an I2C interface, the BQ2028YZGT facilitates easy communication with microcontrollers and processors, allowing for seamless integration into existing designs.
  • Protection Features: It includes multiple protection features such as overcharge, over-discharge, short-circuit, and overcurrent protection, enhancing the safety and longevity of the battery.
  • Flexible Configuration: The device can be configured to suit a wide range of battery types and capacities, providing versatility across different applications.

Applications

The BQ2028YZGT is widely used across various industries, including consumer electronics, medical devices, and portable instrumentation. Its precision and reliability make it an excellent choice for smartphones, tablets, wireless headphones, and any other device that relies on a single-cell lithium-based battery.

Technical Specifications

Some of the technical specifications of the BQ2028YZGT include a wide operating temperature range, support for various battery chemistries, and a compact package that is easy to mount on a PCB. For detailed technical data, it is recommended to consult the official Texas Instruments datasheets and product guides.

Overall, the Texas Instruments BQ2028YZGT is a sophisticated battery monitoring solution that offers reliability, accuracy, and flexibility, making it an indispensable component for modern battery-powered technology.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess