EN
  • EN
  • DE

DS1801S+T&R

Part No DS1801S+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 45KOHM 65TAP 16SOIC / Digital Potentiometer 45k Ohm 2 Circuit 65 Taps Serial Interface 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 65
Resistance (Ohms) 45k
Interface Serial
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin, Mute, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Base Product Number DS1801
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1183031-DS1801S+T&R
Ultra Librarian 3D Model Ultra Librarian DS1801S+T&R CAD Model

Description

The DS1801S+T&R from Maxim Integrated is a high-performance, dual audio taper potentiometer designed for electronic volume and tone control applications. This compact, digitally-controlled potentiometer offers a robust feature set that makes it ideal for a wide range of consumer electronics, including stereo systems, amplifiers, and mixing consoles.

Key Features

  • Logarithmic Taper: The DS1801S+T&R replicates the logarithmic response of mechanical potentiometers, providing smooth and natural adjustments to audio signals.
  • Dual Potentiometer Channels: This device features two independent potentiometer channels, allowing for simultaneous control of both left and right audio channels for stereo applications.
  • Serial Interface: It utilizes a simple 3-wire serial interface for communication, making it easy to integrate into existing designs without the need for complex wiring or additional hardware.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 4.5V to 5.5V, ensuring compatibility with a variety of power supply configurations.
  • Non-volatile Memory: With integrated non-volatile memory, the DS1801S+T&R remembers the last wiper position before power-down, ensuring a consistent audio experience across power cycles.
  • Compact Packaging: Offered in a small 16-pin SOIC package, it is suitable for space-constrained applications while providing robust performance.

Applications

The versatility of the DS1801S+T&R makes it an excellent choice for an array of audio applications. It is particularly well-suited for:

  • Home theater systems
  • Professional audio mixing equipment
  • Car audio systems
  • Hi-Fi audio applications

Ordering Information

The DS1801S+T&R is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality ensures that each device meets stringent performance standards for reliability and consistency.

Conclusion

With its precise logarithmic taper, dual-channel control, and easy integration, the DS1801S+T&R from Maxim Integrated stands out as an exceptional solution for digital audio control. Its compact size, non-volatile memory, and high reliability make it a top choice for designers looking to enhance the user experience in audio systems.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess