EN
  • EN
  • DE

DS1809-100+

Part No DS1809-100+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 500 µA
Number of Circuits 1
Number of Pins 8
Number of Positions 64
Number of Taps 64
Quiescent Current 500 µA
Radiation Hardening No
REACH SVHC Unknown
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Tolerance 20 %
Win Source Part Number 1031581-DS1809-100+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1809-100+ CAD Model

Description

The DS1809-100+ is a versatile digital potentiometer from Maxim Integrated, designed to provide a reliable and high-performance solution for a wide range of applications. This digital potentiometer offers the convenience of digital control combined with the functionality of an analog potentiometer, making it an ideal choice for adjusting and controlling voltage, current, and signal levels in various electronic systems.

Key Features

  • Resistance Range: The DS1809-100+ offers a resistance range of 100kΩ, providing ample flexibility for various circuit designs.
  • Dual Potentiometer: This component features two potentiometers in one package, which can be used independently or in tandem, depending on the application requirements.
  • Non-volatile Memory: With its integrated non-volatile memory, the DS1809-100+ retains its last wiper position upon power-down, ensuring consistent performance and convenience in use.
  • Interface: The potentiometer is controlled via a simple 2-wire serial interface, making it easy to integrate into existing designs without the need for complex wiring or additional components.
  • Power Supply: It operates from a +2.7V to +5.5V supply voltage, accommodating a wide range of power sources and system requirements.

Applications

The DS1809-100+ is suitable for various applications, including but not limited to:

  • Volume control in audio systems
  • Adjustable power supplies
  • Gain control and offset adjustment in data acquisition systems
  • LCD screen brightness adjustment
  • Feedback systems requiring precise calibration

Reliability and Quality

Maxim Integrated ensures that the DS1809-100+ meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, making it a trusted choice for critical and demanding applications.

Easy Integration

With its compact surface-mount package, the DS1809-100+ is designed for easy integration into PCB designs. Its digital interface simplifies the integration process, allowing for digital control of analog signals without the need for extensive rework of existing designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess