EN
  • EN
  • DE

DS1804U-010+T&R

Part No DS1804U-010+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Composition Potentiometer
Contact Plating Tin
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Current 400 µA
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 400 µA
Number of Circuits 1
Number of Pins 8
Number of Positions 100
Number of Taps 100
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Win Source Part Number 1015684-DS1804U-010+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1804U-010+T&R CAD Model

Description

The DS1804U-010+T&R from Maxim Integrated is a highly versatile digital potentiometer designed for various electronic applications that require precise resistance adjustments. This compact and reliable component is an essential building block in modern electronic circuits, providing an efficient and digital method of controlling voltage and current without the need for manual adjustments.

Key Features

  • Resistance Value: The DS1804U-010+T&R offers a resistance value of 10kΩ, which is suitable for a wide range of applications, from audio control to feedback systems in microcontroller circuits.
  • Resolution: With 100 positions, this digital potentiometer allows for fine-grained control over the resistance settings, enabling precise adjustments to suit the specific needs of your application.
  • Power Supply: It operates from a 3V to 5.5V power supply, making it compatible with most low-voltage systems and ensuring easy integration into your existing designs.
  • Interface: The device features a 3-wire serial interface, which simplifies connection to microcontrollers and other digital systems, allowing for easy control over resistance settings without complex circuitry.
  • Package: The DS1804U-010+T&R is available in a compact µSOP-8 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the DS1804U-010+T&R makes it suitable for a diverse range of applications, including:

  • Automated adjustments in feedback and control systems
  • Volume control in audio electronics
  • Calibration of system parameters in real-time
  • Adjustable power supplies and voltage dividers
  • Gain control in amplifiers and filters

Maxim Integrated's commitment to quality ensures that the DS1804U-010+T&R digital potentiometer is a reliable choice for designers looking to add precision and flexibility to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess