EN
  • EN
  • DE

DS1809U-010+

Part No DS1809U-010+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 500 µA
Number of Circuits 1
Number of Pins 8
Number of Positions 64
Number of Taps 64
Quiescent Current 500 µA
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Taper Linear
Temperature Coefficient 750 ppm/°C
Tolerance 20 %
Win Source Part Number 1012732-DS1809U-010+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1809U-010+ CAD Model

Description

Maxim Integrated's DS1809U-010+ Digital Potentiometer

The DS1809U-010+ is a versatile, nonvolatile digital potentiometer designed and manufactured by Maxim Integrated. This compact device offers precise resistance tuning in a wide array of electronic applications such as adjustable power supplies, LCD screen calibration, and audio level control. With its robust feature set and high reliability, the DS1809U-010+ is an ideal solution for designers looking to add flexible, digital control to their analog circuits.

The DS1809U-010+ operates over a -40°C to +85°C temperature range, ensuring consistent performance across various environments. The device's resistance range is 10kΩ, which allows for fine-grained adjustments in circuit designs. The digital potentiometer comes in a micro-small 8-pin µSOP package, making it suitable for space-constrained applications without sacrificing functionality.

One of the key features of the DS1809U-010+ is its nonvolatile memory (EEPROM), which allows the device to retain the last programmed resistance value even after power-off. This ensures that the system maintains its configuration settings between power cycles, eliminating the need for recalibration and enhancing the overall user experience.

The digital potentiometer offers 100 positions for precise resistance adjustments, and it can be controlled via a simple 2-wire serial interface. This interface is compatible with most microcontrollers, making the DS1809U-010+ easy to integrate into existing designs. Additionally, the device provides a wiper-locking capability to prevent unintended changes, which is particularly useful in critical applications where stability is paramount.

For audio applications, the DS1809U-010+ delivers low-noise performance, which is essential for maintaining sound quality. Its logarithmic taper is well-suited for volume control, as it mimics the human ear's perception of sound level changes, providing a more natural adjustment curve.

In summary, Maxim Integrated's DS1809U-010+ digital potentiometer offers a combination of precision, reliability, and ease of use. With its nonvolatile memory, wide operating temperature range, and smooth logarithmic response, this device is an excellent choice for engineers and designers looking to enhance their electronic systems with digital control over analog parameters.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess