EN
  • EN
  • DE

ISL22326WFV14Z

Part No ISL22326WFV14Z
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±50ppm/°C
Resistance - Wiper (Ohms) 70
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ISL22326
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 738860-ISL22326WFV14Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL22326WFV14Z CAD Model

Description

The Renesas ISL22326WFV14Z is a non-volatile potentiometer with an I²C interface. It has a 14-TSSOP package and a linear taper with a resistance of 10k Ohms. The temperature coefficient is ±50ppm/°C, and the tolerance is ±20%. This IC has 128 taps per pot and a resistance wiper of 70 Ohms. The supply and demand status is limited, and each package contains 96 units. The family part number is ISL22326, and the manufacturer homepage is www.intersil.com/cda/home. The operating temperature range is -40°C to 125°C, and the supply voltage is 2.7V to 5.5V.

  • Interface: I²C
  • Package: 14-TSSOP
  • Taper: Linear
  • Resistance: 10k Ohms
  • Temperature Coefficient: ±50ppm/°C
  • Tolerance: ±20%
  • Taps per Pot: 128
  • Resistance Wiper: 70 Ohms
  • Package Quantity: 96 units
  • Family Part Number: ISL22326
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage: 2.7V to 5.5V

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess