EN
  • EN
  • DE

MCP4662-103E/UN

Part No MCP4662-103E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Taps per POT 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MCP4662
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 759751-MCP4662-103E/UN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4662-103E/UN CAD Model

Description

MCP4662-103E/UN - Digital Potentiometer IC from Microchip Technology

The MCP4662-103E/UN is a versatile digital potentiometer integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer IC is part of the MCP4662 series, which are known for their reliability and performance in a wide range of electronic applications.

The MCP4662-103E/UN features dual 10kΩ rheostat or potentiometer configuration options and is optimized for adjustable control applications where an electronic adjustment is required. It offers 7-bits (128 wiper steps) and non-volatile memory to retain the wiper position at power-down, ensuring consistent performance and convenience for users.

With an operating voltage range of 2.7V to 5.5V, this digital potentiometer is suitable for low-power operations and can be used in both portable and battery-operated devices. Additionally, it is equipped with an I2C interface, which allows for easy communication with microcontrollers and other digital systems, making it a highly flexible and easy-to-integrate component for various applications.

The extended temperature range of -40°C to +125°C ensures that the MCP4662-103E/UN can withstand harsh environmental conditions and maintain its performance in industrial and automotive applications. Its small form factor, available in a 10-MSOP package, makes it ideal for space-constrained applications without compromising on functionality.

The MCP4662-103E/UN is commonly used in applications such as calibration control, adjustable power supplies, LCD screen adjustment, audio control, and many more. Its precision and digital nature allow for programmable control, making it an essential component for modern electronic designs that require fine-tuning and calibration through software.

In summary, the MCP4662-103E/UN from Microchip Technology is a high-performance digital potentiometer that offers ease of use, durability, and precision, making it an excellent choice for designers looking to add adjustable control functionality to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5927 $51.8540
48+ $2.1273 $102.1104
73+ $2.0609 $150.4457
101+ $1.9944 $201.4344
130+ $1.9279 $250.6270
174+ $1.7285 $300.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess