EN
  • EN
  • DE

DS1722S+T&R

Part No DS1722S+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 120°C
Output Type SPI
Supply Voltage - Operating 1.8 V to 5.5 V, 2.65 V to 5.5 V
Resolution 11 b
Features One-Shot, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -40°C to 85°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116246-DS1722S+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1722S+T&R CAD Model

Description

Maxim Integrated DS1722S+T&R Digital Thermometer

The DS1722S+T&R from Maxim Integrated is a high-precision digital thermometer designed to provide accurate temperature readings in a variety of applications. This compact and versatile sensor is ideal for systems that require temperature monitoring with digital precision, ensuring optimal performance in different environments.

Key Features

  • Accuracy: The DS1722S+T&R offers an impressive temperature accuracy of ±1°C over a range of -10°C to +85°C, making it reliable for critical applications where precise temperature measurements are crucial.
  • Temperature Range: It operates over a wide temperature range from -55°C to +125°C, catering to a broad spectrum of temperature monitoring needs.
  • Digital Interface: With its SPI (Serial Peripheral Interface), this digital thermometer allows for easy integration into microcontroller-based systems, providing a simple and efficient way to read temperature data.
  • Supply Voltage: It is designed to work with a supply voltage range of 3.0V to 5.5V, accommodating various power supply scenarios and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: The device features a low power consumption, which is particularly beneficial for portable and battery-powered applications where power efficiency is a priority.
  • Form Factor: Offered in a compact SO (Small Outline) package, the DS1722S+T&R is suitable for space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging, it is optimized for automated assembly processes, facilitating mass production and reducing manual handling.

Applications

The DS1722S+T&R is a versatile component that can be used in a diverse range of applications, including:

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Systems
  • Telecommunications Equipment
  • Medical Devices

With its precise temperature measurement capabilities, the DS1722S+T&R from Maxim Integrated is a robust and reliable choice for designers and engineers looking to incorporate temperature monitoring into their systems.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7418 $58.4508
13+ $7.9932 $103.9116
20+ $7.7435 $154.8700
27+ $7.4937 $202.3299
35+ $7.2439 $253.5365
47+ $6.4945 $305.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess