EN
  • EN
  • DE

RPM7140-H4

Part No RPM7140-H4
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IR Receiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243683-RPM7140-H4
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPM7140-H4 CAD Model

Description

The RPM7140-H4 is an infrared remote control receiver module manufactured by Rohm Semiconductor. This module is designed to detect and demodulate infrared signals transmitted by remote controls, commonly used in various electronic devices. It integrates a photodiode, amplifier, and demodulation circuitry into a single compact package.

Applications:

  • Televisions
  • DVD Players
  • Audio Systems
  • Air Conditioners
  • Set-Top Boxes

Features:

  • Infrared Remote Control Receiver: Receives and decodes infrared signals.
  • Compact Package: Small size for easy integration into electronic devices.
  • High Sensitivity: Detects weak infrared signals.
  • Built-in AGC (Automatic Gain Control): Adjusts sensitivity based on signal strength.
  • Carrier Frequency: Optimized for standard remote control carrier frequencies (e.g., 38 kHz).

Benefits:

  • Easy Integration: Simple to incorporate into various electronic device designs.
  • Reliable Performance: Consistent and accurate reception of remote control signals.
  • Noise Immunity: Rejects ambient light and electrical noise for improved signal clarity.
  • Cost-Effective: Provides a low-cost solution for remote control functionality.
  • Stable Operation: Operates reliably under varying environmental conditions.

Additional Details:

The RPM7140-H4 typically operates on a 5V power supply and outputs a digital signal that corresponds to the decoded infrared signal. The module's sensitivity is a crucial parameter, determining the maximum distance and angle at which it can reliably receive remote control signals. The AGC feature ensures that the receiver can handle both strong and weak signals without distortion. The specific carrier frequency is usually around 38 kHz, which is a standard frequency used in many remote control systems. Rohm Semiconductor provides detailed datasheets with electrical characteristics, timing diagrams, and application notes for the RPM7140-H4.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0490
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess