EN
  • EN
  • DE

LMP2234BMTX/NOPB

Part No LMP2234BMTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.058 V/μs
GBP - Gain Bandwidth Product 130kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 10μV
Operating Supply Current 36μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1201776-LMP2234BMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP2234
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP2234BMTX/NOPB CAD Model

Description

Product Overview: LMP2234BMTX/NOPB

The LMP2234BMTX/NOPB is a state-of-the-art precision operational amplifier (op-amp) designed and manufactured by Texas Instruments. This high-performance product is specifically engineered to meet the rigorous demands of advanced electronic systems, offering a perfect blend of low power consumption and precision operation.

Key Features

  • Low Power Consumption: This op-amp is optimized for low power applications, ensuring efficient operation with a supply current of just 10 µA per channel, which is ideal for battery-powered devices and energy-saving applications.
  • High Precision: The LMP2234BMTX/NOPB boasts an offset voltage of 150 µV, providing precise measurements and signal conditioning in critical applications.
  • Wide Supply Range: It operates over a wide supply range from 1.6V to 5.5V, accommodating a variety of power sources and system requirements.
  • Extended Temperature Range: With an industrial temperature range from -40°C to 125°C, this product is suitable for use in harsh environments.
  • Quad Operational Amplifiers: The device includes four independent op-amps in a single package, offering compact and efficient design possibilities.
  • EMI Rejection Ratio: The LMP2234BMTX/NOPB features excellent electromagnetic interference (EMI) rejection, ensuring stable performance in environments with high electrical noise.

Applications

The LMP2234BMTX/NOPB is versatile and can be utilized in a wide range of applications including:

  • Sensor interfaces
  • Portable medical devices
  • Battery-powered instruments
  • Process control systems
  • Analog filters
  • Low-power audio systems

Product Specifications

Parameter Value
Channels Quad
Supply Voltage 1.6V to 5.5V
Offset Voltage 150 µV
Supply Current 10 µA/channel
Temperature Range -40°C to 125°C

With its robust design and superior specifications, the LMP2234BMTX/NOPB from Texas Instruments is an excellent choice for designers seeking a reliable and efficient op-amp for precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8319 $61.6638
4+ $25.2980 $101.1920
7+ $24.5075 $171.5525
9+ $23.7169 $213.4521
11+ $22.9263 $252.1893
15+ $20.5546 $308.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess