EN
  • EN
  • DE

DS1643AL-120

Part No DS1643AL-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-LPM / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-LPM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 4mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 34-LPM
Supplier Device Package 34-LPM
Base Product Number DS1643
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1005144-DS1643AL-120
Ultra Librarian 3D Model Ultra Librarian DS1643AL-120 CAD Model

Description

Maxim Integrated DS1643AL-120 Nonvolatile Timekeeping RAM

The DS1643AL-120 is a state-of-the-art nonvolatile timekeeping RAM module from Maxim Integrated, designed to provide a comprehensive solution for systems requiring both durable memory storage and an embedded real-time clock (RTC). This innovative product seamlessly integrates a full-featured, battery-backed RTC and 32KB of nonvolatile static RAM into a single package, ensuring data and timekeeping integrity even during power loss.

Key Features of the DS1643AL-120

  • Integrated Real-Time Clock and Memory: The device combines a real-time clock and 32KB of nonvolatile SRAM, offering a two-in-one solution for time and data storage.
  • Long Battery Life: The DS1643AL-120 is equipped with a built-in lithium energy cell that provides over 10 years of data retention and RTC functionality in the absence of external power.
  • Automatic Power-Fail Chip Deactivation: The internal circuitry automatically switches to the battery supply when a power failure is detected, ensuring data preservation and continuous timekeeping.
  • High Precision: The RTC maintains accurate timekeeping with a precision oscillator and minimal drift over temperature variations.
  • Simple Interface: The device utilizes a parallel interface for easy integration with microcontrollers and other logic, allowing for straightforward memory access and time management.
  • Surface-Mount Package: The DS1643AL-120 is available in a 34-pin JEDEC standard EDIP (Extended DIP) package, suitable for surface-mount technology (SMT) assembly processes.

Applications

The versatility of the DS1643AL-120 makes it an ideal component for a wide range of applications, including:

  • Network servers and telecommunications systems
  • Industrial process control and factory automation
  • Utility meters and other data collection devices
  • Point-of-sale (POS) terminals
  • Medical equipment

With the DS1643AL-120, Maxim Integrated continues to provide reliable and innovative solutions for maintaining accurate time and secure data in mission-critical applications. Its robust design and integrated features make it a smart choice for designers looking to enhance their systems with nonvolatile memory and real-time clock capabilities.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess