EN
  • EN
  • DE

DS1629S+

Part No DS1629S+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC THERM/RTC/CALENDAR DIG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Thermometer, Thermostat
Sensor Type Internal
Sensing Temperature -55°C to 125°C
Accuracy ±2°C(Max)
Topology ADC, Comparator, Oscillator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 014706-DS1629S+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1629S+ CAD Model

Description

Maxim Integrated DS1629S+ Digital Thermometer and Real-Time Clock

The DS1629S+ from Maxim Integrated is a versatile and highly integrated device that combines the functionalities of a digital thermometer and a real-time clock (RTC) in a single package. This compact and efficient IC is designed to deliver high-precision temperature measurements and reliable time-keeping, making it an ideal solution for a wide range of applications in various industries, including telecommunications, consumer electronics, and industrial systems.

Accurate Temperature Sensing

The DS1629S+ features a high-precision digital thermometer that provides temperature readings with an accuracy of ±0.5°C over a range of -10°C to +85°C. It can measure temperatures from -55°C to +125°C, offering versatility for different operating environments. The temperature data is available through a digital interface, which eliminates the need for analog-to-digital conversions and simplifies integration into digital systems.

Reliable Real-Time Clock

Alongside the thermometer function, the DS1629S+ incorporates a full-featured real-time clock that maintains accurate time and date information. The RTC includes a calendar function that automatically adjusts for months with fewer than 31 days, including corrections for leap year. The device is designed to continue timekeeping with minimal power consumption, making it suitable for battery-powered applications where power efficiency is critical.

Easy Integration and Communication

The DS1629S+ communicates via a 2-wire, I²C-compatible serial interface, allowing for straightforward integration into existing designs with minimal additional components. This interface also enables the device to be connected to a microcontroller or other I²C-capable components with ease. The small 8-pin SOIC package of the DS1629S+ helps in reducing the footprint on the PCB, providing more space for other design components.

Applications and Uses

With its dual functionality and ease of use, the DS1629S+ is an excellent choice for systems that require both temperature monitoring and precise timekeeping. It is commonly used in environmental control systems, HVAC, data loggers, personal electronics, and any system where synchronized time and temperature data are crucial.

Overall, the Maxim Integrated DS1629S+ stands out as a reliable and precise component that offers the dual benefits of temperature sensing and real-time clock capabilities in a single, efficient package.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8696 $55.0872
16+ $6.4572 $103.3152
24+ $6.2554 $150.1296
34+ $6.0536 $205.8224
43+ $5.8518 $251.6274
58+ $5.2464 $304.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess