EN
  • EN
  • DE

EMC6D102-CZC-TR

Part No EMC6D102-CZC-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 70°C, -40°C to 125°C
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 051175-EMC6D102-CZC-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMC6D102-CZC-TR CAD Model

Description

Microchip Technology EMC6D102-CZC-TR

The EMC6D102-CZC-TR is a highly integrated environmental monitoring controller from Microchip Technology, designed to meet the sophisticated demands of system health management and thermal control in advanced computing systems. This robust and feature-rich component is an essential tool for engineers looking to ensure the reliability, performance, and longevity of their systems.

Key Features and Benefits

  • Temperature Monitoring: The device provides precision monitoring of multiple temperature zones. It supports external temperature sensors, allowing for real-time tracking of critical system components.
  • Fan Control: With its smart fan control capabilities, the EMC6D102-CZC-TR can manage and adjust fan speeds based on temperature readings, ensuring optimal cooling and noise reduction.
  • Voltage Monitoring: The controller can monitor various system voltages, offering protection against power supply anomalies and ensuring the stability of the system.
  • Interface Flexibility: It features an SMBus interface, which is compatible with the majority of modern system architectures, facilitating easy integration into a variety of designs.
  • Programmable: The device's programmable nature allows customization according to specific system requirements, giving designers the flexibility to tailor its operation to their needs.

Applications

The EMC6D102-CZC-TR is suitable for a wide range of applications, particularly those requiring precise environmental control and monitoring. This includes enterprise servers, workstations, storage systems, and other high-performance computing platforms where maintaining optimal thermal conditions is critical for system stability and performance.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the EMC6D102-CZC-TR is no exception. It is built to meet stringent industry standards, ensuring long-term reliability even in the most demanding environments. The device is available in a RoHS-compliant package, reflecting the company's dedication to environmental sustainability.

Overall, the EMC6D102-CZC-TR is a sophisticated solution for system designers looking to enhance the operational efficiency and stability of their computing platforms through advanced environmental monitoring and control.

You May Also Be Interested in

Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess