EN
  • EN
  • DE

EMC6W201-AEZG-TR

Part No EMC6W201-AEZG-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC LINEAR FAN CTRLR 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±3°C
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 36-QFN (6x6)
Win Source Part Number 1036318-EMC6W201-AEZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6W201-AEZG-TR CAD Model

Description

Microchip Technology EMC6W201-AEZG-TR

The EMC6W201-AEZG-TR is a state-of-the-art environmental monitoring controller designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This advanced sensor interface IC is specifically tailored for the precise monitoring and control of system temperatures, voltages, and fan speeds, ensuring that computing systems operate within their specified limits for performance and reliability.

Key Features

  • High Precision Monitoring: The EMC6W201-AEZG-TR provides accurate monitoring of multiple temperature sources, enabling systems to maintain optimal thermal conditions.
  • Automatic Fan Speed Control: With its smart fan control features, the device can automatically adjust fan speeds based on temperature readings, balancing cooling efficiency with noise reduction.
  • Voltage Monitoring: The IC includes capabilities for monitoring critical system voltages, contributing to the overall stability and safety of the system.
  • Enhanced System Protection: The device offers various protective features, such as over-temperature and over-voltage alarms, that help prevent damage to system components.
  • Configurability: The EMC6W201-AEZG-TR is highly configurable, allowing system designers to tailor its operation to meet specific system requirements.
  • Communication Interface: It includes an SMBus interface for communication with the host system, facilitating easy integration and data retrieval.
  • Energy Efficient: Designed with power efficiency in mind, the IC helps reduce overall system power consumption.
  • Compact Package: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

The EMC6W201-AEZG-TR is ideal for a wide range of applications, particularly those requiring reliable environmental monitoring and control. It is commonly used in desktop and notebook computers, servers, data storage systems, and telecommunications equipment.

Product Availability

The EMC6W201-AEZG-TR is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes for high-volume production. Its robust design and advanced features make it an excellent choice for ensuring the longevity and reliability of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4927 $59.3759
41+ $2.8656 $117.4896
63+ $2.7766 $174.9258
86+ $2.6865 $231.0390
112+ $2.5976 $290.9312
149+ $2.3285 $346.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess